Bivar, Inc. Standard LEDs - Through Hole 5HC12V

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5HC12V
Standard LEDs - Through Hole 5HC12V
Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm HE Red 635 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5HC12V
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLI-570Y2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers