Bivar, Inc. Standard LEDs - Through Hole 5GT-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GT-F
Standard LEDs - Through Hole 5GT-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet
General Purpose Visible Dome-Style Led,green,transparent,led-2B Bivar - 78M7699 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green,transparent,led-2B Bivar
78M7699
General Purpose Visible Dome-Style Led,green,transparent,led-2B Bivar 78M7699
General Purpose Visible Dome-Style LED,Green,Transparen t,LED-2b

General Purpose Visible Dome-Style LED,Green,Transparent,LED-2b

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5GT-F 78M7699
Product Name Standard LEDs - Through Hole General Purpose Visible Dome-Style Led,green,transparent,led-2B Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details