Bivar, Inc. Standard LEDs - Through Hole 5GDL

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GDL
Standard LEDs - Through Hole 5GDL
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet
Led, Through Hole, 5Mm, Green, 568Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar - 33R8502 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Green, 568Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar
33R8502
Led, Through Hole, 5Mm, Green, 568Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar 33R8502
LED, Through Hole, 5mm, Green, 568nm, 5mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag

LED, Through Hole, 5mm, Green, 568nm, 5mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5GDL 33R8502
Product Name Standard LEDs - Through Hole Led, Through Hole, 5Mm, Green, 568Nm, 5Mcd, Diffused Lens, 45 Deg Viewing Angle, Low Current / Bag Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series - SLI-343D8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers