Bivar, Inc. LED Indication - Discrete 5GDL-F

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5GDL-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5GDL-F-ND
LED Indication - Discrete 5GDL-F-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar - 20K5750 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar
20K5750
General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar 20K5750
General Purpose Visible Dome-Style LED,Green,Diffused,L ED-2b

General Purpose Visible Dome-Style LED,Green,Diffused,LED-2b

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GDL-F
Standard LEDs - Through Hole 5GDL-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5GDL-F-ND 20K5750 5GDL-F
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,green,diffused,led-2B Bivar Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Led, 3W, Aveon, Red, 85Lm; Led Colour Broadcom - 36AJ8250 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 140 degrees
View Details