Bivar, Inc. Standard LEDs - Through Hole 5GD

Description
LED, Through Hole, 5mm, Green, 568nm, 25
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, Green, 568nm, 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, Green, 568nm, 25

LED, Through Hole, 5mm, Green, 568nm, 25

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GD
Standard LEDs - Through Hole 5GD
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet
Led, Through Hole, 5Mm, Green, 568Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar - 33R8501 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Green, 568Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
33R8501
Led, Through Hole, 5Mm, Green, 568Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar 33R8501
LED, Through Hole, 5mm, Green, 568nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

LED, Through Hole, 5mm, Green, 568nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5GD 5GD 33R8501
Product Name Standard LEDs - Through Hole Led, Through Hole, 5Mm, Green, 568Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers