Bivar, Inc. Led, Through Hole, 5Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag Bivar 5GC

Description
LED, Through Hole, 5mm, Green, 568nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag
Datasheet
Description
LED, Through Hole, 5mm, Green, 568nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Through Hole, 5Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag Bivar - 33R8497 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag Bivar
33R8497
Led, Through Hole, 5Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag Bivar 33R8497
LED, Through Hole, 5mm, Green, 568nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag

LED, Through Hole, 5mm, Green, 568nm, 40mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5GC
Standard LEDs - Through Hole 5GC
Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Green 565 nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33R8497 5GC
Product Name Led, Through Hole, 5Mm, Green, 568Nm, 40Mcd, Water Clear Lens, 35 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRKM2DG45WT-9DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details