Bivar, Inc. Standard LEDs - Through Hole 5BWD-F

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BWD-F
Standard LEDs - Through Hole 5BWD-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm

Buy Now Datasheet
General Purpose Visible Dome-Style Led,blue,diffused,led-2B Bivar - 45J2783 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,blue,diffused,led-2B Bivar
45J2783
General Purpose Visible Dome-Style Led,blue,diffused,led-2B Bivar 45J2783
General Purpose Visible Dome-Style LED,Blue,Diffused,LE D-2b

General Purpose Visible Dome-Style LED,Blue,Diffused,LED-2b

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5BWD-F 45J2783
Product Name Standard LEDs - Through Hole General Purpose Visible Dome-Style Led,blue,diffused,led-2B Bivar
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZFBB89S-1CT-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details