Bivar, Inc. Standard LEDs - Through Hole 5BWC12V

Description
Standard LEDs - Through Hole LED, Through Hole, 5mm, Blue, 430nm, 30mcd, Water Clear Lens, 12VDC, 20 Deg Viewing Angle
Datasheet
Description
Standard LEDs - Through Hole LED, Through Hole, 5mm, Blue, 430nm, 30mcd, Water Clear Lens, 12VDC, 20 Deg Viewing Angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BWC12V
Standard LEDs - Through Hole 5BWC12V
Standard LEDs - Through Hole LED, Through Hole, 5mm, Blue, 430nm, 30mcd, Water Clear Lens, 12VDC, 20 Deg Viewing Angle

Standard LEDs - Through Hole LED, Through Hole, 5mm, Blue, 430nm, 30mcd, Water Clear Lens, 12VDC, 20 Deg Viewing Angle

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5BWC12V
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details