Bivar, Inc. LED Indication - Discrete 5BWC

Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5BWC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5BWC-ND
LED Indication - Discrete 5BWC-ND
Blue LED Indication - Discrete 4V Radial

Blue LED Indication - Discrete 4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BWC
Standard LEDs - Through Hole 5BWC
Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Blue 430 nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5BWC-ND 5BWC
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
Viewing Angle 120 degrees
View Details
Circular LED lamp - SLR-343MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers