Bivar, Inc. LED Indication - Discrete 5BC

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5BC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5BC-ND
LED Indication - Discrete 5BC-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BC
Standard LEDs - Through Hole 5BC
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Buy Now Datasheet
Led, Through Hole, 5Mm, Bi-Color, He Red/green, (625Nm/568Nm), (6Mcd/8Mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag Bivar - 33R8476 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Bi-Color, He Red/green, (625Nm/568Nm), (6Mcd/8Mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
33R8476
Led, Through Hole, 5Mm, Bi-Color, He Red/green, (625Nm/568Nm), (6Mcd/8Mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag Bivar 33R8476
LED, Through Hole, 5mm, Bi-Color, HE Red/Green, (625nm/568nm), (6mcd/8mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag

LED, Through Hole, 5mm, Bi-Color, HE Red/Green, (625nm/568nm), (6mcd/8mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5BC-ND 5BC 33R8476
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 5Mm, Bi-Color, He Red/green, (625Nm/568Nm), (6Mcd/8Mcd), White Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 625 nm (5650 to 6250 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
1W High Power LED - ASMT-AB00-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 130 degrees
View Details
2 suppliers