Bivar, Inc. Standard LEDs - Through Hole 5BC-Y/G

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color Yel/Grn
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color Yel/Grn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BC-Y/G
Standard LEDs - Through Hole 5BC-Y/G
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color Yel/Grn

Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color Yel/Grn

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5BC-Y/G
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Led, Hb, Red, 660Nm, Smd; Product Range Ams Osram Group - 18AC7362 - Newark, An Avnet Company
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 80 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details