Bivar, Inc. LED Indication - Discrete 5BC-3-F

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5BC-3-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5BC-3-F-ND
LED Indication - Discrete 5BC-3-F-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
General Purpose Visible Dome-Style Led,green/orange-Red,white Diffused,led-2B Bivar - 20K5738 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Visible Dome-Style Led,green/orange-Red,white Diffused,led-2B Bivar
20K5738
General Purpose Visible Dome-Style Led,green/orange-Red,white Diffused,led-2B Bivar 20K5738
General Purpose Visible Dome-Style LED,Green/Orange-Red ,White Diffused,LED-2b

General Purpose Visible Dome-Style LED,Green/Orange-Red,White Diffused,LED-2b

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BC-3-F
Standard LEDs - Through Hole 5BC-3-F
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5BC-3-F-ND 20K5738 5BC-3-F
Product Name LED Indication - Discrete General Purpose Visible Dome-Style Led,green/orange-Red,white Diffused,led-2B Bivar Standard LEDs - Through Hole
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers