Bivar, Inc. LED Indication - Discrete 5BC-3-CA

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bivar 5mm Round Red/Green LED (part number 33R8483) features a bi-color design with a luminous intensity of 4 mcd for red and 6 mcd for green, emitting light at peak wavelengths of 625 nm and 568 nm, respectively. This LED is housed in a T1 ¬æ (5mm) package and has a viewing angle of 40 degrees, making it suitable for applications requiring clear visibility from various angles. It operates at a forward current of 20 mA for both colors and is RoHS compliant. The LED is designed for through-hole mounting, which facilitates easy integration into various electronic projects. The product is also rated for a maximum power dissipation of 80 mW and can withstand operating temperatures ranging from -25¬8C to +85¬8C. This LED is ideal for status indication and display applications.

Datasheet Summary
Powered by GS/AI

The Bivar 5mm Round Red/Green LED (part number 33R8483) features a bi-color design with a luminous intensity of 4 mcd for red and 6 mcd for green, emitting light at peak wavelengths of 625 nm and 568 nm, respectively. This LED is housed in a T1 ¬æ (5mm) package and has a viewing angle of 40 degrees, making it suitable for applications requiring clear visibility from various angles. It operates at a forward current of 20 mA for both colors and is RoHS compliant. The LED is designed for through-hole mounting, which facilitates easy integration into various electronic projects. The product is also rated for a maximum power dissipation of 80 mW and can withstand operating temperatures ranging from -25¬8C to +85¬8C. This LED is ideal for status indication and display applications.

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1745-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1745-ND
LED Indication - Discrete 492-1745-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5BC-3-CA
Standard LEDs - Through Hole 5BC-3-CA
Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Standard LEDs - Through Hole LED Thru-Hole 5mm Bi-Color HE Red/Grn

Buy Now Datasheet
Led, Round, 5Mm, Red/green, 4/6Mcd, 625/568Nm; Led Color Bivar - 33R8483 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Red/green, 4/6Mcd, 625/568Nm; Led Color Bivar
33R8483
Led, Round, 5Mm, Red/green, 4/6Mcd, 625/568Nm; Led Color Bivar 33R8483
LED, ROUND, 5MM, RED/GREEN, 4/6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:40°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Product Range:-; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, RED/GREEN, 4/6MCD, 625/568NM; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:40°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1745-ND 5BC-3-CA 33R8483
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Round, 5Mm, Red/green, 4/6Mcd, 625/568Nm; Led Color Bivar
LED Package: Radial - 3 Leads T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Led, High Brightness, Green, 1W, 25Lm; Product Range Lumex - 22M4354 - Newark, An Avnet Company
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 110 degrees
View Details