Bivar, Inc. Standard LEDs - Through Hole 5AT

Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5AT
Standard LEDs - Through Hole 5AT
Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 5AT
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® E 3 low and mid power LEDs - GW JCLPS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 54 degrees
View Details