Bivar, Inc. Led, Through Hole, 5Mm, Amber, 605Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar 5AD

Description
LED, Through Hole, 5mm, Amber, 605nm, 25
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, Amber, 605nm, 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, Amber, 605nm, 25

LED, Through Hole, 5mm, Amber, 605nm, 25

Buy Now
Led, Through Hole, 5Mm, Amber, 605Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar - 33R8470 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 5Mm, Amber, 605Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar
33R8470
Led, Through Hole, 5Mm, Amber, 605Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar 33R8470
LED, Through Hole, 5mm, Amber, 605nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

LED, Through Hole, 5mm, Amber, 605nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5AD
Standard LEDs - Through Hole 5AD
Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm

Standard LEDs - Through Hole LED Thru-Hole 5mm Amber 610 nm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5AD 33R8470 5AD
Product Name Led, Through Hole, 5Mm, Amber, 605Nm, 25Mcd, Diffused Lens, 45 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LEDs - 1682390 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 563 nm (5630 Å)
View Details
4 suppliers
Specs
Forward Current 430 milliamps
View Details