Bivar, Inc. Standard LEDs - Through Hole 5AD-F

Description
LED, Through Hole, 5mm, Amber, 605nm, 25
Request a Quote Datasheet
Description
LED, Through Hole, 5mm, Amber, 605nm, 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED, Through Hole, 5mm, Amber, 605nm, 25

LED, Through Hole, 5mm, Amber, 605nm, 25

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
5AD-F
Standard LEDs - Through Hole 5AD-F
Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle, Flanged

Standard LEDs - Through Hole LED, Through Hole, 5mm, Amber, 605nm, 25mcd, Diffused Lens, 45 Deg Viewing Angle, Flanged

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5AD-F 5AD-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details