Bivar, Inc. Component Insulators, Mounts, Spacers 520-021

Description
"Component Mount TO-5 Circular 0.021"" (0.53mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.021"" (0.53mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1496-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1496-ND
Component Insulators, Mounts, Spacers 492-1496-ND
"Component Mount TO-5 Circular 0.021"" (0.53mm) White"

"Component Mount TO-5 Circular 0.021"" (0.53mm) White"

Buy Now Datasheet
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar - 91B4462 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
91B4462
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar 91B4462
TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.02"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.02"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1496-ND 91B4462
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details