Bivar, Inc. Component Insulators, Mounts, Spacers 515-020

Description
"Component Mount TO-5 Circular 0.020"" (0.51mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.020"" (0.51mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1495-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1495-ND
Component Insulators, Mounts, Spacers 492-1495-ND
"Component Mount TO-5 Circular 0.020"" (0.51mm) White"

"Component Mount TO-5 Circular 0.020"" (0.51mm) White"

Buy Now Datasheet
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar - 92B4216 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
92B4216
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar 92B4216
TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.02"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.02"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1495-ND 92B4216
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers