Bivar, Inc. Component Insulators, Mounts, Spacers 514-050

Description
"Component Mount TO-5 Circular 0.050"" (1.28mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.050"" (1.28mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1740-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1740-ND
Component Insulators, Mounts, Spacers 492-1740-ND
"Component Mount TO-5 Circular 0.050"" (1.28mm) White"

"Component Mount TO-5 Circular 0.050"" (1.28mm) White"

Buy Now Datasheet
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar - 93B5791 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar
93B5791
Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar 93B5791
TRANSISTOR MOUNT, 0.365MM, NYLON 6.6; Height:0.05"; External Diameter:0.365"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.365MM, NYLON 6.6; Height:0.05"; External Diameter:0.365"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1740-ND 93B5791
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.365Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details