Bivar, Inc. Component Insulators, Mounts, Spacers 511-038

Description
"Component Mount TO-5 Circular 0.040"" (1.02mm) Natural"
Request a Quote Datasheet
Description
"Component Mount TO-5 Circular 0.040"" (1.02mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1854-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1854-ND
Component Insulators, Mounts, Spacers 492-1854-ND
"Component Mount TO-5 Circular 0.040"" (1.02mm) Natural"

"Component Mount TO-5 Circular 0.040"" (1.02mm) Natural"

Buy Now Datasheet
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar - 91B8390 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
91B8390
Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar 91B8390
TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.04"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, 0.345MM, NYLON 6.6; Height:0.04"; External Diameter:0.345"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-5 Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1854-ND 91B8390
Product Name Component Insulators, Mounts, Spacers Transistor Mount, 0.345Mm, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers