Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
BIVAR, INC.
505-120 -- COMPONENT INSULATORS, MOUNTS, SPACERS
Bivar, Inc.
Component Insulators, Mounts, Spacers
505-120
Description
"Component Mount TO-5 Circular 0.120"" (3.05mm) White"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Component Mount TO-5 Circular 0.120"" (3.05mm) White"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1739-ND
Component Insulators, Mounts, Spacers
492-1739-ND
"Component Mount TO-5 Circular 0.120"" (3.05mm) White"
"Component Mount TO-5 Circular 0.120"" (3.05mm) White"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Posts, Spacers, and Standoffs
Product Number
492-1739-ND
Product Name
Component Insulators, Mounts, Spacers
Type & Shape
Mount
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Fixturing Cylindrical Locator
BJ400 (M12, M16)
Specs
Type & Shape
Spacer; Round
Material
Metal; Steel
Outside Diameter
1.57 to 1.97 inch (40 to 50 mm)
View Details
Keystone Electronics Corp.
Slimline Tension Fit Nylon PCB Support
1932A
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide
Body Length
0.8750 inch (22.22 mm)
View Details
2
suppliers
MPF Products, INC.
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru
A8448-1-C
Specs
Type & Shape
Spacer
Material
Ceramic
View Details
PennEngineering®
Stainless Steel Standoffs
BSO4-832-16NC
Specs
Type & Shape
Standoff
Material
Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size
8-32 / 8; 0.164-32 (#8-32)
View Details