Bivar, Inc. Crystal Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar 470-045

Description
CRYSTAL MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:6.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CRYSTAL MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:6.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar - 90B3233 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar
90B3233
Crystal Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar 90B3233
CRYSTAL MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:6.2mm; Product Range:- RoHS Compliant: Yes

CRYSTAL MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2mm; External Width:6.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90B3233
Product Name Crystal Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 221184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details