Bivar, Inc. LED Mounting Hardware 465-350

Description
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White
Datasheet
Description
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
465-350
LED Mounting Hardware 465-350
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 465-350
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796030 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.8 (dia.) x 6.5mm
Lead Length 6.5 mm (0.2559 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8339 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers