Bivar, Inc. LEDs - Spacers, Standoffs 460-200

Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 5.1MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1734-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1734-ND
LEDs - Spacers, Standoffs 492-1734-ND
LED MOUNTING PAD NYLON 5.1MM

LED MOUNTING PAD NYLON 5.1MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
460-200
LED Mounting Hardware 460-200
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1734-ND 460-200
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 1707641 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 21.6 mm (0.8504 inch)
Mount Style Pcb mounted
View Details
Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
Optics - Light Pipes - A99860-ND - DigiKey
Specs
LED Hardware LED Light Pipe
Mount Style Panel
Color Clear
View Details