Bivar, Inc. LEDs - Spacers, Standoffs 460-190

Description
LED MOUNTING PAD NYLON 4.8MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 4.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1733-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1733-ND
LEDs - Spacers, Standoffs 492-1733-ND
LED MOUNTING PAD NYLON 4.8MM

LED MOUNTING PAD NYLON 4.8MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
460-190
LED Mounting Hardware 460-190
LED Mounting Hardware LED Mount Vert 3 or 5mm White

LED Mounting Hardware LED Mount Vert 3 or 5mm White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1733-ND 460-190
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8313 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795977 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details