Bivar, Inc. LEDs - Spacers, Standoffs 455-300

Description
LED MOUNTING PAD NYLON 7.6MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 7.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1729-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1729-ND
LEDs - Spacers, Standoffs 492-1729-ND
LED MOUNTING PAD NYLON 7.6MM

LED MOUNTING PAD NYLON 7.6MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
455-300
LED Mounting Hardware 455-300
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1729-ND 455-300
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2154857-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7060-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796471 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details