Bivar, Inc. Holders, Spacers, Standoffs 450-100

Description
"T1, T1 3/4 LED Standoff White Nylon 0.100"" (2.54mm)"
Request a Quote
Description
"T1, T1 3/4 LED Standoff White Nylon 0.100"" (2.54mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED mount, part number 24C9250, is designed for use with T-1 (3mm) and T-1 3/4 (5mm) LEDs. It features a height of 0.1 inches (2.5 mm) and an external diameter of 0.25 inches (6.4 mm). The mount is constructed from Nylon 6.6, which is a durable polyamide material, and is compliant with RoHS standards. This product is suitable for applications requiring reliable LED mounting solutions.

Datasheet Summary
Powered by GS/AI

The LED mount, part number 24C9250, is designed for use with T-1 (3mm) and T-1 3/4 (5mm) LEDs. It features a height of 0.1 inches (2.5 mm) and an external diameter of 0.25 inches (6.4 mm). The mount is constructed from Nylon 6.6, which is a durable polyamide material, and is compliant with RoHS standards. This product is suitable for applications requiring reliable LED mounting solutions.

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1724-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1724-ND
Holders, Spacers, Standoffs 492-1724-ND
"T1, T1 3/4 LED Standoff White Nylon 0.100"" (2.54mm)"

"T1, T1 3/4 LED Standoff White Nylon 0.100"" (2.54mm)"

Buy Now Datasheet
Led Mount, 0.25, Nylon 6.6; Height Bivar - 24C9250 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.25, Nylon 6.6; Height Bivar
24C9250
Led Mount, 0.25, Nylon 6.6; Height Bivar 24C9250
LED MOUNT, 0.25", NYLON 6.6; Height:0.1"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.25", NYLON 6.6; Height:0.1"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1724-ND 24C9250
Product Name Holders, Spacers, Standoffs Led Mount, 0.25, Nylon 6.6; Height Bivar
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1057760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers