Bivar, Inc. LEDs - Spacers, Standoffs 450-100

Description
LED MOUNTING PAD NYLON 2.5MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1724-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1724-ND
LEDs - Spacers, Standoffs 492-1724-ND
LED MOUNTING PAD NYLON 2.5MM

LED MOUNTING PAD NYLON 2.5MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
450-100
LED Mounting Hardware 450-100
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1724-ND 450-100
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707782 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.2 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8324 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers