Bivar, Inc. LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M 450-090

Description
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M
Request a Quote Datasheet
Description
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M - 450-090 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M
450-090
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M 450-090
LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M

LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M

Buy Now
LEDs - Spacers, Standoffs - 492-1853-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1853-ND
LEDs - Spacers, Standoffs 492-1853-ND
LED MOUNTING PAD NYLON 2.3MM

LED MOUNTING PAD NYLON 2.3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
450-090
LED Mounting Hardware 450-090
LED Mounting Hardware LED Mount Vert 3 or 5mm White

LED Mounting Hardware LED Mount Vert 3 or 5mm White

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 450-090 492-1853-ND 450-090
Product Name LED MOUNT,VERTICAL,0.090 OR 5 IN.,3MM MM LED,2 LEAD,ROUND,M LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Mount LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7379 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 6974294 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 20 (dia.) x 10mm
View Details