Bivar, Inc. Holders, Spacers, Standoffs 450-070

Description
"T1, T1 3/4 LED Standoff White Nylon 0.070"" (1.78mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff White Nylon 0.070"" (1.78mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 492-1723-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
492-1723-ND
Holders, Spacers, Standoffs 492-1723-ND
"T1, T1 3/4 LED Standoff White Nylon 0.070"" (1.78mm)"

"T1, T1 3/4 LED Standoff White Nylon 0.070"" (1.78mm)"

Buy Now Datasheet
Led Mount, 0.25, Nylon 6.6; Height Bivar - 94B1803 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.25, Nylon 6.6; Height Bivar
94B1803
Led Mount, 0.25, Nylon 6.6; Height Bivar 94B1803
LED MOUNT, 0.25", NYLON 6.6; Height:0.07"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.25", NYLON 6.6; Height:0.07"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1723-ND 94B1803
Product Name Holders, Spacers, Standoffs Led Mount, 0.25, Nylon 6.6; Height Bivar
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
16mm Long, 4mm Dia. Steel Spring Post - S7270YM4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6299 inch (16 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details