Bivar, Inc. Spacers, Standoffs 450-060

Description
"T1, T1 3/4 LED Standoff White Nylon 0.060"" (1.52mm)"
Request a Quote Datasheet
Description
"T1, T1 3/4 LED Standoff White Nylon 0.060"" (1.52mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers, Standoffs - 492-1722-ND - DigiKey
Thief River Falls, MN, United States
Spacers, Standoffs
492-1722-ND
Spacers, Standoffs 492-1722-ND
"T1, T1 3/4 LED Standoff White Nylon 0.060"" (1.52mm)"

"T1, T1 3/4 LED Standoff White Nylon 0.060"" (1.52mm)"

Buy Now Datasheet
Spacer Standoff 100-450-060
LED MOUNTING PAD NYLON 1.5MM Product overview: 450-060 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-450-060 can be used for catalog matching and distributor lookup.

LED MOUNTING PAD NYLON 1.5MM Product overview: 450-060 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-450-060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Mount, 0.25, Nylon 6.6; Height Bivar - 72J7446 - Newark, An Avnet Company
Chicago, IL, United States
Led Mount, 0.25, Nylon 6.6; Height Bivar
72J7446
Led Mount, 0.25, Nylon 6.6; Height Bivar 72J7446
LED MOUNT, 0.25", NYLON 6.6; Height:0.06"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

LED MOUNT, 0.25", NYLON 6.6; Height:0.06"; External Diameter:0.25"; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:T-1 (3mm) and T-1-3/4 (5mm) LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1722-ND 100-450-060 72J7446
Product Name Spacers, Standoffs Spacer Standoff Led Mount, 0.25, Nylon 6.6; Height Bivar
Material Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details