Bivar, Inc. LEDs - Spacers, Standoffs 450-050

Description
LED MOUNTING PAD NYLON 1.3MM
Request a Quote Datasheet
Description
LED MOUNTING PAD NYLON 1.3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1721-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1721-ND
LEDs - Spacers, Standoffs 492-1721-ND
LED MOUNTING PAD NYLON 1.3MM

LED MOUNTING PAD NYLON 1.3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
450-050
LED Mounting Hardware 450-050
LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

LED Mounting Hardware LED Mount Vertical 3 or 5mm LED White

Buy Now Datasheet
BIVAR 450-050 LED MOUNT, 0.25
Hong Kong, China
BIVAR 450-050 LED MOUNT, 0.25", NYLON 6.6
100-450-050
BIVAR 450-050 LED MOUNT, 0.25", NYLON 6.6 100-450-050
BIVAR 450-050 LED MOUNT, 0.25", NYLON 6.6

BIVAR 450-050 LED MOUNT, 0.25", NYLON 6.6

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1721-ND 450-050 100-450-050
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware BIVAR 450-050 LED MOUNT, 0.25", NYLON 6.6
LED Hardware LED Spacer LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7066-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707557 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 47.4mm
Lead Length 47.4 mm (1.87 inch)
View Details
LEDs - Spacers, Standoffs - 36-7059-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details