TE Connectivity LED Holders 1-2154857-3

Description
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 250 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 250 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 1-2154857-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
1-2154857-3
LED Holders 1-2154857-3
Configuration Features Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Optic Compatible Number of Positions : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Electrical Characteristics Current Rating (Max) (AMP) : 3 Operating Voltage (VDC) : 250 Housing Features Housing Material : Glass-Filled PBT Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Does Not Enable Zhaga Compatibility, Not Optic Compatible
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)

Electrical Characteristics


  • Current Rating (Max) (AMP) : 3
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Glass-Filled PBT

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Component
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 1-2154857-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213929-7 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 1-2213929-8 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details