Bivar, Inc. Component Insulators, Mounts, Spacers 424-150

Description
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) White"
Request a Quote Datasheet
Description
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1491-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1491-ND
Component Insulators, Mounts, Spacers 492-1491-ND
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) White"

"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) White"

Buy Now Datasheet
Transistor Mount, Nylon 6.6; Height Bivar - 88K2264 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, Nylon 6.6; Height Bivar
88K2264
Transistor Mount, Nylon 6.6; Height Bivar 88K2264
TRANSISTOR MOUNT, NYLON 6.6; Height:0.15"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, NYLON 6.6; Height:0.15"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1491-ND 88K2264
Product Name Component Insulators, Mounts, Spacers Transistor Mount, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details