Bivar, Inc. Component Insulators, Mounts, Spacers 423-200

Description
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) Black"
Request a Quote Datasheet
Description
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1720-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1720-ND
Component Insulators, Mounts, Spacers 492-1720-ND
"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) Black"

"Component Mount TO-202, TO-220 Rectangular 0.200"" (5.08mm) Black"

Buy Now Datasheet
Transistor Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar - 01X3272 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar
01X3272
Transistor Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar 01X3272
TRANSISTOR MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.1mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

TRANSISTOR MOUNT, RECTANGULAR, NYLON 6.6; PCB Support Type:-; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:5.1mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1720-ND 01X3272
Product Name Component Insulators, Mounts, Spacers Transistor Mount, Rectangular, Nylon 6.6; Pcb Support Type Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-632-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details