Bivar, Inc. Component Insulators, Mounts, Spacers 423-150

Description
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) Black"
Request a Quote Datasheet
Description
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1719-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1719-ND
Component Insulators, Mounts, Spacers 492-1719-ND
"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) Black"

"Component Mount TO-202, TO-220 Rectangular 0.150"" (3.81mm) Black"

Buy Now Datasheet
Transistor Mount, Nylon 6.6; Height Bivar - 70C5253 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Mount, Nylon 6.6; Height Bivar
70C5253
Transistor Mount, Nylon 6.6; Height Bivar 70C5253
TRANSISTOR MOUNT, NYLON 6.6; Height:0.15"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

TRANSISTOR MOUNT, NYLON 6.6; Height:0.15"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1719-ND 70C5253
Product Name Component Insulators, Mounts, Spacers Transistor Mount, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-032-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details