Bivar, Inc. LED Mounting Hardware 413-030

Description
LED Mounting Hardware Perm-O-Pad Round Comp Mnt White
Datasheet
Description
LED Mounting Hardware Perm-O-Pad Round Comp Mnt White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
413-030
LED Mounting Hardware 413-030
LED Mounting Hardware Perm-O-Pad Round Comp Mnt White

LED Mounting Hardware Perm-O-Pad Round Comp Mnt White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 413-030
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707577 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8.9mm
Lead Length 8.9 mm (0.3504 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7377 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers