Bivar, Inc. Component Insulators, Mounts, Spacers 408-080

Description
"Component Mount General Purpose Rectangular 0.080"" (2.03mm) Black"
Request a Quote Datasheet
Description
"Component Mount General Purpose Rectangular 0.080"" (2.03mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Insulators, Mounts, Spacers - 492-1717-ND - DigiKey
Thief River Falls, MN, United States
Component Insulators, Mounts, Spacers
492-1717-ND
Component Insulators, Mounts, Spacers 492-1717-ND
"Component Mount General Purpose Rectangular 0.080"" (2.03mm) Black"

"Component Mount General Purpose Rectangular 0.080"" (2.03mm) Black"

Buy Now Datasheet
Dual In Line Mount, Nylon 6.6; Height Bivar - 24C4994 - Newark, An Avnet Company
Chicago, IL, United States
Dual In Line Mount, Nylon 6.6; Height Bivar
24C4994
Dual In Line Mount, Nylon 6.6; Height Bivar 24C4994
DUAL IN LINE MOUNT, NYLON 6.6; Height:0.08"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Dual In-line Mount; For Use With:PCB Hardwares RoHS Compliant: Yes

DUAL IN LINE MOUNT, NYLON 6.6; Height:0.08"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Dual In-line Mount; For Use With:PCB Hardwares RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 492-1717-ND 24C4994
Product Name Component Insulators, Mounts, Spacers Dual In Line Mount, Nylon 6.6; Height Bivar
Type & Shape Mount
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details