Bivar, Inc. Standard LEDs - Through Hole 3YT-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3YT-F
Standard LEDs - Through Hole 3YT-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Yellow, 590Nm, 40Mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar - 33R8437 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Yellow, 590Nm, 40Mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
33R8437
Led, Through Hole, 3Mm, Yellow, 590Nm, 40Mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar 33R8437
LED, Through Hole, 3mm, Yellow, 590nm, 40mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag

LED, Through Hole, 3mm, Yellow, 590nm, 40mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3YT-F 33R8437
Product Name Standard LEDs - Through Hole Led, Through Hole, 3Mm, Yellow, 590Nm, 40Mcd, Tinted Lens, 20 Deg Viewing Angle, Flanged / Bag Bivar
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High brightness chip LED with reflector - SML-Z14M4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details