Bivar, Inc. LED Indication - Discrete 3YDL-F

Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3YDL-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3YDL-F-ND
LED Indication - Discrete 3YDL-F-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3YDL-F
Standard LEDs - Through Hole 3YDL-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Buy Now Datasheet
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar - 33R8425 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar
33R8425
Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar 33R8425
LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag

LED, Through Hole, 3mm, Yellow, 590nm, 2mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3YDL-F-ND 3YDL-F 33R8425
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 3Mm, Yellow, 590Nm, 2Mcd, Diffused Lens, 35 Deg Viewing Angle, Low Current, Flanged / Bag Bivar
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14FT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers