Bivar, Inc. Standard LEDs - Through Hole 3YC-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3YC-S
Standard LEDs - Through Hole 3YC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 585 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3YC-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details