Bivar, Inc. LED Indication - Discrete 3UYC

Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1316-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1316-ND
LED Indication - Discrete 492-1316-ND
Yellow LED Indication - Discrete 2V Radial

Yellow LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-1316-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details