White, Warm 3100K LED Indication - Discrete 3.4V Radial
Standard LEDs - Through Hole LED, Through Hole, 3mm, Warm White, 3100K, Water Clear Lens, 8000mcd, 35 Deg Viewing Angle, Flanged
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 3UWC8.035W-F-ND | 3UWC8.035W-F |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | White | |
| Viewing Angle | 35 degrees |