Bivar, Inc. LED Indication - Discrete 3UWC8.035C-F

Description
White, Cool 6500K LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
White, Cool 6500K LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3UWC8.035C-F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3UWC8.035C-F-ND
LED Indication - Discrete 3UWC8.035C-F-ND
White, Cool 6500K LED Indication - Discrete 3.4V Radial

White, Cool 6500K LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UWC8.035C-F
Standard LEDs - Through Hole 3UWC8.035C-F
Standard LEDs - Through Hole LED, Through Hole, 3mm, Cool White, 6500K, Water Clear Lens, 8000mcd, 35 Deg Viewing Angle, Flanged

Standard LEDs - Through Hole LED, Through Hole, 3mm, Cool White, 6500K, Water Clear Lens, 8000mcd, 35 Deg Viewing Angle, Flanged

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3UWC8.035C-F-ND 3UWC8.035C-F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details