Bivar, Inc. LED Indication - Discrete 3UWC5.030C

Description
White, Cool 6500K LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
White, Cool 6500K LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3UWC5.030C-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3UWC5.030C-ND
LED Indication - Discrete 3UWC5.030C-ND
White, Cool 6500K LED Indication - Discrete 3.4V Radial

White, Cool 6500K LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UWC5.030C
Standard LEDs - Through Hole 3UWC5.030C
Standard LEDs - Through Hole LED, Through Hole, 3mm, Cool White, 6500K, Water Clear Lens, 5000mcd, 30 Deg Viewing Angle

Standard LEDs - Through Hole LED, Through Hole, 3mm, Cool White, 6500K, Water Clear Lens, 5000mcd, 30 Deg Viewing Angle

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 3UWC5.030C-ND 3UWC5.030C
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2780EB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers