Bivar, Inc. LED Indication - Discrete 3UTC

Description
Turquoise LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Turquoise LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3UTC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3UTC-ND
LED Indication - Discrete 3UTC-ND
Turquoise LED Indication - Discrete 3.5V Radial

Turquoise LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3UTC-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Turquoise
Peak Wavelength 500 nm (5000 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NLMZ1-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 5050 K
View Details