Bivar, Inc. Led, Through Hole, 3Mm, Ultra Orange, 625Nm, 300Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 3UOC-S

Description
LED, Through Hole, 3mm, Ultra Orange, 625nm, 300mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag
Datasheet
Description
LED, Through Hole, 3mm, Ultra Orange, 625nm, 300mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Through Hole, 3Mm, Ultra Orange, 625Nm, 300Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar - 33R8404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 3Mm, Ultra Orange, 625Nm, 300Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar
33R8404
Led, Through Hole, 3Mm, Ultra Orange, 625Nm, 300Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar 33R8404
LED, Through Hole, 3mm, Ultra Orange, 625nm, 300mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

LED, Through Hole, 3mm, Ultra Orange, 625nm, 300mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UOC-S
Standard LEDs - Through Hole 3UOC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Orange 620 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Orange 620 nm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33R8404 3UOC-S
Product Name Led, Through Hole, 3Mm, Ultra Orange, 625Nm, 300Mcd, Water Clear Lens, 30 Deg Viewing Angle / Bag Bivar Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XLMDK61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details