Bivar, Inc. Standard LEDs - Through Hole 3UGC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3UGC-F
Standard LEDs - Through Hole 3UGC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Green 563 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3UGC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-H12D8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details