Bivar, Inc. Standard LEDs - Through Hole 3SUYC-S

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SUYC-S
Standard LEDs - Through Hole 3SUYC-S
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3SUYC-S
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JSLPS1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 100 degrees
View Details