Bivar, Inc. Standard LEDs - Through Hole 3SUYC-F

Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm
Datasheet
Description
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
3SUYC-F
Standard LEDs - Through Hole 3SUYC-F
Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm

Standard LEDs - Through Hole LED Thru-Hole 3mm Yellow 592 nm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 3SUYC-F
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details